EN
  • EN
  • DE

NL453232T-3R9J

Part No NL453232T-3R9J
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For General Applications SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1231588-NL453232T-3R9J
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL453232T-3R9J CAD Model

Description

The NL453232T-3R9J is a power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering.

Applications:

  • DC-DC Converters: Used as an energy storage element in step-up (boost) and step-down (buck) converters.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic devices.
  • Filtering Circuits: Used in LC filters to reduce noise and ripple in power lines.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.
  • Automotive Electronics: Used in automotive power systems for various electronic modules.

Features:

  • High Current Capability: Designed to handle high currents without significant saturation.
  • Low DC Resistance (DCR): Low DCR minimizes power loss and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • Shielded Construction: Shielded construction reduces electromagnetic interference (EMI).
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Improved Efficiency: Low DCR and high current capability improve power supply efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Compact Design: Small size allows for compact and lightweight designs.
  • Reliable Performance: Excellent temperature stability ensures reliable performance in harsh environments.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The NL453232T-3R9J has an inductance value of 3.9 μH (microhenries). The saturation current and rated current are important parameters to consider when selecting this inductor for a specific application. The operating temperature range is typically from -40°C to +125°C. Proper soldering techniques are essential to ensure reliable connection. The specific core material is chosen to optimize performance at the intended operating frequency.

You May Also Be Interested in

Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1519 $50.1270
805+ $0.1247 $100.3835
1,245+ $0.1208 $150.3960
1,715+ $0.1169 $200.4835
2,215+ $0.1130 $250.2950
2,965+ $0.1013 $300.3545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess