EN
  • EN
  • DE

NL453232T-271J

Part No NL453232T-271J
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For General Applications SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1231584-NL453232T-271J
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NL453232T-271J CAD Model

Description

The NL453232T-271J is a wire-wound inductor manufactured by TDK Corporation. It is designed for power supply circuits and DC-DC converters. This inductor is characterized by its high inductance value, low DC resistance, and excellent current handling capability. It is commonly used in applications where efficient power conversion and stable performance are required.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters.
  • Power Supplies: Employed in voltage regulators and power filtering circuits.
  • Mobile Devices: Suitable for use in smartphones, tablets, and other portable devices.
  • LED Lighting: Utilized in LED driver circuits for efficient power conversion.
  • Noise Filtering: Used for filtering high-frequency noise in power lines.

Features:

  • Wire-Wound Construction: Provides high inductance and excellent current handling.
  • High Inductance Value: Offers significant inductance for efficient energy storage.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Surface Mount Design: Suitable for automated assembly processes.
  • Small Size: Enables use in space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Efficient Power Conversion: High inductance and low DC resistance improve overall circuit efficiency.
  • Stable Performance: Designed for stable and reliable operation.
  • Space Savings: Small size allows for use in compact electronic devices.
  • Easy Assembly: Surface mount design simplifies assembly processes.

Additional Details:

The NL453232T-271J has an inductance value of 270µH. The DC resistance (DCR) is typically very low, which minimizes power loss. The saturation current is specified to ensure that the inductor maintains its inductance value under high current conditions. The self-resonant frequency (SRF) is an important parameter to consider for high-frequency applications. This inductor operates over a wide temperature range, making it suitable for use in various environments. The surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess