EN
  • EN
  • DE

NL252018T-4R7J-PF

Part No NL252018T-4R7J-PF
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148729-NL252018T-4R7J-PF
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL252018T-4R7J-PF CAD Model

Description

The NL252018T-4R7J-PF is a wire-wound ferrite inductor manufactured by TDK Corporation. It's designed for use in power supply circuits and other high-frequency applications where inductance is required for filtering, energy storage, or impedance matching. The "4R7" designation indicates an inductance value of 4.7 µH (microhenries).

Applications

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation.
  • Power Supply Filtering: Filters noise and ripple in power supply circuits.
  • RF Circuits: Provides impedance matching and filtering in RF applications.
  • Signal Filtering: Removes unwanted frequencies from signals in various electronic circuits.
  • EMI Suppression: Reduces electromagnetic interference (EMI) in electronic devices.

Features

  • Wire-Wound Ferrite Core: Provides high inductance and low DC resistance.
  • Small Size: Compact size makes it suitable for space-constrained applications.
  • High Current Capability: Can handle relatively high current levels without saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits

  • Efficient Power Conversion: Low DC resistance improves the efficiency of DC-DC converters.
  • Reduced Noise: Effective filtering reduces noise and ripple in power supply circuits.
  • Compact Design: Small size allows for integration into compact electronic devices.
  • Reliable Performance: Excellent temperature stability ensures reliable operation in harsh environments.
  • Improved Signal Integrity: Filtering capabilities improve signal integrity in high-frequency applications.

The NL252018T-4R7J-PF is characterized by its inductance of 4.7µH and tolerance. The "PF" suffix often denotes specific packaging or performance characteristics (consult the TDK datasheet for precise details). The device has a rated current, which is the maximum DC current it can handle without significant inductance drop or overheating. This inductor is typically used in devices where small size and efficient power handling are critical, such as smartphones, tablets, and other portable electronics.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess