The TDK MLG0402Q10NH is a multilayer ceramic inductor designed for high-frequency applications. Its small size and high Q-factor make it suitable for use in mobile communication devices, wireless LAN modules, and other compact electronic devices.
Applications:
- RF circuits for impedance matching.
- High-frequency filters.
- Mobile phones.
- Wireless LAN devices.
- Bluetooth modules.
- GPS receivers.
Features:
- Small size: 0.4mm x 0.2mm (01005 size).
- High Q-factor.
- High self-resonant frequency.
- Excellent temperature stability.
- Surface mount device (SMD).
- RoHS compliant.
Benefits:
- Improved circuit performance at high frequencies.
- Reduced insertion loss.
- Minimized signal distortion.
- Space-saving design for compact applications.
- Reliable performance over a wide temperature range.
Additional Details:
The MLG0402Q10NH has an inductance value of 10nH. Its self-resonant frequency is typically above 4 GHz. It is designed for surface mount technology (SMT) assembly and is suitable for reflow soldering. The operating temperature range is typically -55°C to +125°C. This inductor is constructed using a multilayer ceramic process, which provides excellent electrical characteristics and mechanical strength. Its small size and high performance make it a popular choice for miniature wireless communication devices.
The MLG series offers a wide range of inductance values and package sizes to meet various circuit requirements. These inductors are manufactured using advanced ceramic materials and precision manufacturing techniques to ensure consistent performance and reliability.