EN
  • EN
  • DE

LTF3020T-100M-D

Part No LTF3020T-100M-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 10UH 820MA 260 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating (Amps) 820mA
Current - Saturation 590mA
Shielding Shielded
DC Resistance (DCR) 260mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 150°C
Inductance Frequency - Test 1MHz
Mounting Style SMD
Manufacturer Package Nonstandard
Parts Dimension 0.177" L x 0.118" W (4.50mm x 3.00mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710956-LTF3020T-100M-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTF3020T-100M-D CAD Model

Description

The TDK Corporation LTF3020T-100M-D is a high-quality wirewound inductor that is designed for use in a wide range of electronic devices.

  • Shielding Feature: suitable for use in applications that require high noise reduction
  • Supply and demand status: balanced
  • Inductance: 10uH
  • Tolerance: ±20 percent
  • Ideal for: use in power supplies, audio equipment, and other electronic devices
  • Manufacturer: TDK Corporation

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess