EN
  • EN
  • DE

LGJ10145TS-5R6M3R2-H

Part No LGJ10145TS-5R6M3R2-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 5.6UH 3.2A 22 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 5.6 µH
Tolerance ±20%
Current Rating (Amps) 3.2 A
Current - Saturation (Isat) 3.8A
Shielding Shielded
DC Resistance (DCR) 22mOhm
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.398" L x 0.398" W (10.10mm x 10.10mm)
Height - Seated (Max) 0.177\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1532508-LGJ10145TS-5R6M3R2-H
Ultra Librarian 3D Model Ultra Librarian LGJ10145TS-5R6M3R2-H CAD Model

Description

N

You May Also Be Interested in

Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess