EN
  • EN
  • DE

IBF10GAB 115X115XP16

Part No IBF10GAB 115X115XP16
Manufacturer TDK Corporation
Catalog RFI and EMI - Shielding and Absorbing Materials
Description NFC SHIELD 115 X 115MM SHEET / RF EMI Flexible Ferrite Sheet series Polymer Resin, Metal Flakes Non-Conductive, Single Sided 4.528" (115.00mm) X 4.528" (115.00mm) X 0.006" (0.16mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials
Mfr TDK Corporation
Series iBF
Package Bulk
Product Status Obsolete
Type Flexible Ferrite Sheet
Shape Sheet
Length 4.528" (115.00mm)
Width 4.528" (115.00mm)
Thickness - Overall 0.006" (0.16mm)
Temperature Range - Operating -40°C ~ 85°C
Adhesive Non-Conductive, Single Sided
Material Polymer Resin, Metal Flakes
MSL Level Not Applicable
ECCN EAR99
HTSUS 4008.19.8000
Other Names IBF10GAB115X115XP16,445-8703
Standard Package 20
Win Source Part Number 1181835-IBF10GAB 115X115XP16
Ultra Librarian 3D Model Ultra Librarian IBF10GAB 115X115XP16 CAD Model

Description

The TDK Corporation 1181835-IBF10GAB 115X115XP16 is a flexible ferrite sheet that belongs to the iBF series.

  • Material: polymer resin and metal flakes
  • Shape: sheet
  • Length: 4.528 inches (115.00mm)
  • Width: 4.528 inches (115.00mm)
  • Thickness: 0.006 inches (0.16mm)
  • Adhesive: non-conductive and single-sided
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Laird Technologies, Inc.
RFLS,22,0
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,1.000
Lowest to $0.4588
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,0
Need more? Email Us
Laird-Signal Integrity Products
RF FERRITE SHEET 4.724"X2.362"
Lowest to $5.4545
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
EPCOS (TDK)
RF EMI FERRITE SHEET Self-Adhesive X X 0.008" (0.20mm)
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,0
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess