EN
  • EN
  • DE

DEA160960LT-1169AA

Part No DEA160960LT-1169AA
Manufacturer TDK Corporation
Catalog RF Filters
Description RF FILTER LOW PASS 892MHZ 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 11 Weeks
Features 892MHz Center Frequency Low Pass RF Filter (Radio Frequency) 136MHz Bandwidth 0.73dB 0603 (1608 Metric), 6 PC Pad
Manufacturer TDK Corporation
Series DEA
Package Reel - TR
Mounting Surface Mount
Package 0603 (1608 Metric), 6 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 445-180967-6, 445-180967-1, 445-180967-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916865-DEA160960LT-1169AA
Ultra Librarian 3D Model Ultra Librarian DEA160960LT-1169AA CAD Model

Description

It is a 892MHz center frequency low pass RF filter (Radio Frequency) with a 136MHz bandwidth and 0.73dB 0603 (1608 Metric), 6 PC Pad package.

  • Center Frequency: 892MHz
  • Filter Type: Low Pass
  • Bandwidth: 136MHz
  • Insertion Loss: 0.73dB
  • Package: 0603 (1608 Metric), 6 PC Pad
  • Mounting: Surface Mount
  • Category: Filter
  • Manufacturer: TDK Corporation
  • Part Number: DEA160960LT-1169AA
  • ECCN: EAR99
  • Estimated Production Lead Time: 11 weeks
  • MSL Level: 1 (Unlimited)
  • Quantity per Package: 4000
  • HTSUS: 8548.90.0100
  • Other Part Numbers: 445-180967-6, 445-180967-1, 445-180967-2

You May Also Be Interested in

Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640
Johanson Technology Inc.
RF CERAMIC CHIP COMPONENTS
Lowest to $0.6537
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess