EN
  • EN
  • DE

DEA100787LT-6337A1SJ

Part No DEA100787LT-6337A1SJ
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821701-DEA100787LT-6337A1SJ
Ultra Librarian 3D Model Ultra Librarian DEA100787LT-6337A1SJ CAD Model

Description

The DEA100787LT-6337A1SJ is a multilayer chip EMI filter from TDK Corporation. This component is designed for effective noise suppression in various electronic circuits.

Applications

  • Mobile phones: Filtering noise from various sub-circuits.
  • Wireless communication devices: Reducing electromagnetic interference in transceivers.
  • Digital audio players: Ensuring high-quality audio by filtering out unwanted noise.
  • Gaming consoles: Minimizing interference for stable performance.
  • General electronic devices: Used in any application requiring noise suppression.

Features

  • Compact size: Allows for use in densely populated circuit boards.
  • High attenuation: Provides significant noise reduction across a wide frequency range.
  • Multilayer construction: Ensures reliable performance and durability.
  • Low insertion loss: Minimizes signal degradation.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved signal integrity: Cleaner signals lead to better performance.
  • Reduced electromagnetic interference: Minimizes interference with other devices.
  • Enhanced device reliability: Protection against noise-induced malfunctions.
  • Smaller device footprint: Enables miniaturization of electronic products.
  • Compliance with regulatory standards: Ensures products meet required emissions standards.

Additional Details

The DEA100787LT-6337A1SJ is designed for surface mount technology (SMT) assembly. Its compact dimensions make it suitable for high-density circuit boards. The filter is characterized by its impedance, attenuation characteristics, and rated current. Specific electrical characteristics, such as impedance at certain frequencies, insertion loss, and DC resistance, are crucial for proper circuit integration. It is essential to consult the TDK datasheet for detailed specifications to ensure optimal performance in your specific application.

The filter's construction involves multiple layers of ceramic material, contributing to its robust performance and reliability. The operating temperature range is typically wide, allowing for use in diverse environmental conditions.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess