EN
  • EN
  • DE

CLF7045T-221M-D

Part No CLF7045T-221M-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 220UH 520MA 792MOHM SM  /  220 µH Shielded Drum Core, Wirewound Inductor 520 mA 792mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series CLF-D
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 220 µH
Tolerance ±20%
Current Rating (Amps) 520 mA
Current - Saturation (Isat) 620mA
Shielding Shielded
DC Resistance (DCR) 792mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 150°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.283" L x 0.272" W (7.20mm x 6.90mm)
Height - Seated (Max) 0.189" (4.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-9565-1,445-9565-2,CLF7045T221MD,445-9565-6
Standard Package 1,000
Win Source Part Number 986901-CLF7045T-221M-D
Ultra Librarian 3D Model Ultra Librarian CLF7045T-221M-D CAD Model

Description

The CLF7045T-221M-D is a wire-wound ferrite power inductor manufactured by TDK Corporation. It is designed for use in DC-DC converters and power supply circuits, offering high inductance and current handling capabilities in a compact form factor. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications

      
  • DC-DC converters
  •   
  • Power supply circuits
  •   
  • Voltage regulators
  •   
  • Point-of-Load (POL) converters
  •   
  • Portable devices
  •   
  • LED lighting
  •   
  • Automotive electronics

Features

      
  • Inductance: 220 µH
  •   
  • Tolerance: ±20%
  •   
  • Saturation Current: Specified in the datasheet (dependent on temperature)
  •   
  • DC Resistance (DCR): Low DCR for high efficiency
  •   
  • Shielded Construction: Reduces electromagnetic interference (EMI)
  •   
  • Operating Temperature Range: Typically -40°C to +125°C (including self-temperature rise)
  •   
  • RoHS Compliant: Lead-free and compliant with environmental regulations

Benefits

      
  • High Inductance: Provides a large inductance value for energy storage in power conversion circuits.
  •   
  • High Efficiency: Low DCR minimizes power losses, resulting in high efficiency in power conversion circuits.
  •   
  • Compact Size: Small form factor enables use in space-constrained applications.
  •   
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  •   
  • Reliable Performance: Designed for robust and reliable performance in demanding environments.

The CLF7045T-221M-D inductor offers an effective solution for power management in various electronic devices. With its high inductance, compact size, and shielded construction, it is well-suited for DC-DC converters and other power supply applications requiring minimal EMI and efficient power conversion.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess