EN
  • EN
  • DE

CGA4J3X7R1C225K

Part No CGA4J3X7R1C225K
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Automotive Grade Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1161398-CGA4J3X7R1C225K
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CGA4J3X7R1C225K CAD Model

Description

The CGA4J3X7R1C225K is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general electronic applications requiring a relatively high capacitance value in a small form factor.

Applications

  • Bypass capacitors in various electronic circuits
  • Decoupling capacitors for integrated circuits (ICs)
  • Smoothing capacitors in power supplies
  • Filtering applications
  • General-purpose applications in consumer electronics, industrial equipment, and automotive systems

Features

  • Multilayer Ceramic Capacitor (MLCC) technology
  • X7R dielectric material offering stable performance over temperature variations
  • Capacitance value of 2.2μF (225)
  • Voltage rating of 16V (1C)
  • Compact size (typically 0805 or similar; datasheet needed for precise dimensions)
  • RoHS compliant

Benefits

  • Provides stable and reliable capacitance over a wide temperature range.
  • Effectively reduces noise and voltage fluctuations in electronic circuits.
  • Enables miniaturization of electronic devices due to its small size.
  • Enhances the performance and reliability of electronic systems.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The X7R dielectric used in the CGA4J3X7R1C225K ensures that the capacitance remains within ±15% of its nominal value over a temperature range of -55°C to +125°C. The specific dimensions, tolerance, and other electrical characteristics can be found in the TDK datasheet for this component. Proper mounting and soldering techniques are crucial for ensuring the long-term reliability of the capacitor.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,255+ $0.0461 $57.8555
3,050+ $0.0379 $115.5950
4,720+ $0.0367 $173.2240
6,515+ $0.0355 $231.2825
8,420+ $0.0343 $288.8060
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess