EN
  • EN
  • DE

C7563X7S1H226MT009S

Part No C7563X7S1H226MT009S
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722898-C7563X7S1H226MT009S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C7563X7S1H226MT009S CAD Model

Description

The C7563X7S1H226MT009S is a ceramic capacitor manufactured by TDK Corporation. It belongs to the C series, which are known for their reliability and performance in various electronic circuits. This specific capacitor has a EIA size code of 2925 which translates to dimensions of 7.3mm x 6.5mm. Ceramic capacitors are widely used due to their small size, high capacitance values, and excellent frequency characteristics.

Applications

  • Decoupling capacitors in power supplies.
  • Smoothing capacitors in DC-DC converters.
  • Bypass capacitors in digital circuits.
  • Filtering capacitors in audio circuits.
  • Snubber circuits for transient voltage suppression.

Features

  • High capacitance value: 22µF
  • Voltage rating: 50V
  • Temperature characteristics: X7S
  • Operating temperature range: -55°C to +125°C
  • High reliability and long lifespan
  • Small size and compact design

Benefits

  • Improved circuit stability and noise reduction
  • Efficient power delivery and reduced voltage ripple
  • Reliable performance in harsh environments
  • Extended product lifespan
  • Reduced board space requirements

Additional Details

The X7S temperature characteristic indicates that the capacitance changes within ±22% over the operating temperature range of -55°C to +125°C. This makes it suitable for applications where stable capacitance is required over a wide temperature range. The capacitor's compact size allows for high-density circuit designs, while its high voltage rating ensures reliable performance in demanding applications. The part is constructed with a ceramic dielectric, providing high insulation resistance and low leakage current. The termination is designed for surface mount soldering, enhancing manufacturability and reducing assembly costs.

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0172 $54.1548
21+ $4.9372 $103.6812
32+ $4.7829 $153.0528
44+ $4.6286 $203.6584
56+ $4.4743 $250.5608
75+ $4.0115 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,555 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess