EN
  • EN
  • DE

C4532X7R1H335KT000N

Part No C4532X7R1H335KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050864-C4532X7R1H335KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4532X7R1H335KT000N CAD Model

Description

The C4532X7R1H335KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation, intended for general-purpose applications in electronic circuits.

Applications

  • Decoupling capacitors in power supplies
  • Smoothing capacitors in electronic circuits
  • Bypass capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • General-purpose use in electronic devices

Features

  • Capacitance: 3.3µF (Microfarads)
  • Voltage Rating: 50V
  • Temperature Coefficient: X7R (-55 to +125°C, ±15% capacitance change)
  • Case Size: 1812 (4532 Metric)
  • Termination Type: SMD/SMT (Surface Mount Device)

Benefits

  • Stable Performance: X7R dielectric ensures capacitance remains relatively stable over a wide temperature range.
  • Compact Size: 1812 case size enables high-density board layouts.
  • Reliable: TDK MLCCs are known for their robustness and long lifespan.
  • Easy Assembly: Surface mount design allows for automated assembly.
  • High Voltage Rating: 50V rating allows for use in various applications.

Additional Details

The C4532X7R1H335KT000N is constructed using a ceramic dielectric material. It is designed to be compatible with reflow soldering processes. The 'KT000N' portion of the part number is a TDK internal code related to termination and packaging specifics. Proper handling and storage should be followed to prevent physical damage. The X7R temperature characteristic implies the capacitance change will stay within ±15% across the -55°C to +125°C temperature range, making it suitable for temperature-sensitive applications.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
NEC
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3992 $51.8960
310+ $0.3275 $101.5250
475+ $0.3173 $150.7175
655+ $0.3071 $201.1505
845+ $0.2968 $250.7960
1,130+ $0.2661 $300.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,730 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess