EN
  • EN
  • DE

C4532JB2A225KT-N

Part No C4532JB2A225KT-N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177956-C4532JB2A225KT-N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C4532JB2A225KT-N CAD Model

Description

The C4532JB2A225KT-N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are essential components in various electronic circuits for applications such as decoupling, bypassing, filtering, and energy storage. The C4532JB2A225KT-N is designed for applications where a relatively high capacitance and stable performance are required.

Applications

  • Power supply decoupling: Reduces noise and ripple in power supply circuits.
  • Bypassing: Filters out unwanted high-frequency noise in digital and analog circuits.
  • Smoothing: Used to smooth voltage and current signals in electronic circuits.
  • DC-DC converters: Provides stable voltage and current in DC-DC converter circuits.

Features

  • High capacitance: Offers a capacitance of 2.2µF.
  • Voltage rating: 100V voltage rating.
  • Case size: 1812 (4532 Metric) case size, suitable for automated assembly.
  • Dielectric material: JB dielectric for stable performance.
  • Termination: Nickel barrier with tin plating for excellent solderability.

Benefits

  • Improved circuit stability: Decoupling and bypassing capabilities reduce noise and voltage fluctuations, leading to more stable circuit operation.
  • Reduced EMI (Electromagnetic Interference): Filters out unwanted noise, minimizing interference with other electronic components.
  • Space savings: Its size is relatively small for its capacitance.
  • Long lifespan: Ceramic capacitors are known for their long lifespan and reliability, ensuring long-term circuit performance.

Technical Specifications

  • Capacitance: 2.2 µF
  • Voltage Rating: 100 VDC
  • Dielectric: JB
  • Case Size: 1812 (4532 Metric)
  • Tolerance: Refer to datasheet
  • Operating Temperature: Refer to datasheet

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.0244
TDK Corporation
Lowest to $0.5994
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Lowest to $0.0021
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess