The C3225X5R1E106KTJ09E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring stable and reliable capacitance within a certain temperature range. This capacitor is part of the X5R dielectric series, which ensures consistent performance under varying operating conditions. It's commonly used in a variety of electronic devices and systems.
Applications:
- Decoupling capacitors in power circuits.
- Bypass capacitors in electronic devices.
- Filtering capacitors in signal processing.
- Smoothing capacitors in DC-DC conversion.
- General-purpose applications in consumer electronics, automotive, and industrial equipment.
Features:
- 1210 case size (3.2mm x 2.5mm).
- 10µF capacitance.
- 25V voltage rating.
- X5R dielectric material.
- High reliability.
- RoHS compliant.
Benefits:
- Stable capacitance over temperature variations within the X5R range (-55°C to +85°C).
- Effective decoupling and bypassing to minimize noise.
- Space-efficient design for compact devices.
- Long lifespan and consistent performance.
- Complies with environmental safety regulations.
Additional Details:
The C3225X5R1E106KTJ09E features a nickel barrier termination with tin plating, providing excellent solderability. It is designed for reflow soldering processes. The capacitor is packaged on tape and reel for automated assembly. It exhibits low equivalent series resistance (ESR) and equivalent series inductance (ESL), which is essential for high-frequency applications. The X5R dielectric provides a capacitance variation of ±15% within its operating temperature range. This MLCC is suitable for demanding applications requiring stability and reliability in a compact form factor.