The TDK C3225X5R1C106KT000E is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor utilizes the X5R dielectric material, providing a balance between capacitance value and temperature stability. It's part of TDK's C series, known for their quality and reliability in electronic circuits.
Applications:
- Bypass and decoupling in digital and analog circuits
- Filtering in power supplies
- Smoothing circuits
- General-purpose applications requiring moderate temperature stability
Features:
- X5R dielectric material
- Good capacitance stability over temperature (-55°C to +85°C)
- Compact size (3225 / 1210)
- Surface mount device (SMD)
Benefits:
- Stable performance in a wide range of operating temperatures
- Space-saving design for high-density circuits
- Easy assembly using standard surface mount techniques
- Effective noise filtering and voltage stabilization
Additional Details:
The TDK C3225X5R1C106KT000E has a capacitance of 10 µF (106). The voltage rating is 16V (1C). The X5R dielectric provides stable performance over a temperature range from -55°C to +85°C. The 3225 (1210) package allows for efficient use of board space in automated assembly lines. Detailed specifications, including tolerance, temperature coefficient, and insulation resistance, are available in the official TDK datasheet. Proper soldering techniques are essential for reliable performance. This capacitor provides a robust and reliable capacitive solution for various electronic applications requiring stable performance within a moderate temperature range.