EN
  • EN
  • DE

C3225C0G1H473JT000N

Part No C3225C0G1H473JT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1150+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722874-C3225C0G1H473JT000N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C3225C0G1H473JT000N CAD Model

Description

The C3225C0G1H473JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for various applications requiring high capacitance and stable performance. Its C0G dielectric ensures minimal change in capacitance over a wide temperature range, making it suitable for critical timing and filtering applications.

Applications:

  • Resonant Circuits: Utilized in circuits where stable capacitance is crucial for maintaining resonance.
  • Timing Circuits: Provides accurate and reliable timing signals due to its minimal capacitance drift.
  • Filter Circuits: Employed in filters requiring stable performance over temperature variations.
  • RF Circuits: Suited for high-frequency applications due to low losses and stable capacitance.
  • Precision Analog Circuits: Used where minimal capacitance change can affect circuit performance.

Features:

  • High Stability: C0G dielectric offers extremely stable capacitance over temperature and voltage.
  • Low Loss: Minimal energy dissipation, making it suitable for high-frequency applications.
  • Multilayer Construction: Provides high reliability and durability.
  • Compact Size: Suitable for space-constrained circuit board designs.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Precise Timing: Stable capacitance ensures accurate timing signals in critical applications.
  • Reliable Filtering: Consistent performance in filter circuits, minimizing signal distortion.
  • Improved Circuit Performance: Maintains stable performance in sensitive analog circuits.
  • High Efficiency: Low losses contribute to efficient circuit operation.
  • Long Lifespan: High-quality construction ensures long-term reliability.

Specifications:

  • Capacitance: 47000 pF (47 nF)
  • Voltage Rating: 50V DC
  • Dielectric Material: C0G (NP0)
  • Temperature Range: -55°C to +125°C
  • Case Size: 1210 (3225 Metric)
  • Tolerance: ±5%
  • Termination: Surface Mount (SMD/SMT)

In summary, the C3225C0G1H473JT000N is a high-precision, stable ceramic capacitor ideal for applications requiring minimal capacitance drift and high reliability. Its C0G dielectric and robust construction make it suitable for critical timing, filtering, and high-frequency circuits.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess