The C3216C0G2J472JT000N is a multi-layer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are passive components widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage.
Applications:
- Power supply decoupling
- Bypass capacitors in digital circuits
- Filtering in analog circuits
- Timing circuits
- RF circuits
Features:
- C0G (NP0) dielectric, providing ultra-stable performance over temperature and voltage
- Low dissipation factor
- High Q factor
- Capacitance value of 4.7nF (4700pF)
- Surface mount device (SMD) for automated assembly
- Compact 1206 case size
- RoHS compliant, meeting environmental standards
Benefits:
- Extremely stable performance over a wide range of temperatures and voltages
- Minimal capacitance drift
- Reduced noise and improved signal integrity in electronic circuits
- Reduced board space requirements due to the small package size
- Simplified manufacturing process due to SMD construction
Additional Details:
MLCCs consist of alternating layers of ceramic dielectric and metal electrodes. The C3216C0G2J472JT000N utilizes a C0G (NP0) dielectric, offering exceptional stability over temperature and voltage variations. The capacitance value is 4.7nF (4700pF) with a tight tolerance (indicated by the 'J') of ±5%. The voltage rating (indicated by '2J') is 630V. The 1206 case size is a standard size (3.2mm x 1.6mm). Due to its C0G dielectric, this capacitor is well-suited for applications requiring high stability and low loss, such as RF circuits, precision timing circuits, and high-frequency filtering. Detailed specifications, including impedance vs. frequency curves, temperature coefficient of capacitance, and insulation resistance, are available in the manufacturer's datasheet. Proper soldering techniques are crucial to avoid mechanical stress and ensure reliable performance.