EN
  • EN
  • DE

C1608X7R1C104KT000N

Part No C1608X7R1C104KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Cap SMT Cer .1UF 16V 10% 0603 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1133669-C1608X7R1C104KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608X7R1C104KT000N CAD Model

Description

The C1608X7R1C104KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It belongs to the C1608 series, indicating a compact 1608 (0603) case size. The X7R dielectric offers a balance of capacitance stability and volumetric efficiency, making it suitable for general-purpose applications in electronic circuits. MLCCs are crucial components used for decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling in power circuits: Stabilizes voltage supply and reduces noise in power lines.
  • Bypassing in signal lines: Filters out unwanted signals and noise in high-frequency circuits.
  • Filtering in electronic circuits: Smooths out voltage fluctuations and reduces ripple in DC power supplies.
  • General-purpose applications: Suitable for a wide range of electronic devices and circuits.
  • Consumer electronics: Used in smartphones, tablets, and other portable devices.

Features

  • X7R Dielectric: Offers good capacitance stability over temperature variations.
  • Compact Size: 1608 (0603) case size for space-constrained designs.
  • Capacitance Value: 0.1µF (100nF).
  • Voltage Rating: 16V DC.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Good Temperature Stability: X7R dielectric maintains capacitance within a reasonable range over operating temperatures.
  • Compact Design: Small size allows for dense circuit layouts and miniaturization.
  • Effective Noise Reduction: Decoupling and bypassing capabilities improve signal integrity.
  • General-Purpose Use: Versatile component suitable for a broad range of electronic applications.
  • Reliable Performance: TDK's quality manufacturing ensures consistent and reliable operation.

Additional Details

The C1608X7R1C104KT000N has a capacitance of 0.1 µF with a tolerance of ±10%. Its operating temperature range is typically -55°C to +125°C. The capacitor is designed for reflow soldering and is suitable for automated assembly. Common applications include decoupling in digital circuits, bypassing in signal lines, and filtering in power supplies. This component provides a balance of performance, size, and cost, making it a popular choice for various electronic devices.

You May Also Be Interested in

Intel
Need more? Email Us
Chilisin
Lowest to $0.0021
Panjit
Need more? Email Us
Rochester Electronics
Dual TRI-STATE? Line Driver
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
Cypress Semiconductor Corp
64K X 16 Standard SRAM 55 Ns PDSO44
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess