EN
  • EN
  • DE

C1608CH1H681JT000N

Part No C1608CH1H681JT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722852-C1608CH1H681JT000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608CH1H681JT000N CAD Model

Description

The C1608CH1H681JT000N is a ceramic capacitor manufactured by TDK Corporation. It's part of their general-purpose capacitor line, designed for a wide range of electronic applications requiring stable and reliable capacitance.

Applications:

  • Consumer electronics: Smartphones, tablets, laptops, and other portable devices.
  • Industrial equipment: Control systems, power supplies, and instrumentation.
  • Automotive electronics: Engine control units (ECUs), infotainment systems, and safety features.
  • Telecommunications: Wireless communication devices, base stations, and networking equipment.
  • Medical devices: Monitoring equipment, diagnostic tools, and therapeutic devices.

Features:

  • High capacitance value: 680 pF (picofarads), providing ample charge storage.
  • Compact size: 1608 (EIA 0603) case size, suitable for high-density circuit board designs.
  • High voltage rating: 50 VDC, allowing for use in various voltage applications.
  • X8G dielectric: Offers stable capacitance over a wide temperature range (-55°C to +150°C) and applied voltage.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.
  • Surface mount technology (SMT): Easy to assemble using automated pick-and-place equipment.

Benefits:

  • Reliable performance: Stable capacitance and voltage ratings ensure consistent operation.
  • Miniaturization: Small size allows for dense circuit board layouts.
  • Cost-effective: Provides a balance of performance and value.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Easy assembly: SMT design simplifies the manufacturing process.

Additional Details:

The C1608CH1H681JT000N capacitor utilizes a ceramic dielectric material that provides excellent electrical insulation and stability. Its construction ensures low equivalent series resistance (ESR) and equivalent series inductance (ESL), resulting in optimal performance in high-frequency circuits. The termination material is typically nickel barrier with tin plating, which offers excellent solderability and resistance to corrosion. The capacitor's specifications make it suitable for decoupling, bypass, filtering, and timing circuits.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess