EN
  • EN
  • DE

C1608C0G1H1R2CT000N

Part No C1608C0G1H1R2CT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820064-C1608C0G1H1R2CT000N
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H1R2CT000N CAD Model

Description

The C1608C0G1H1R2CT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's part of the C1608 series, which indicates a compact 0603 case size (1.6mm x 0.8mm). This capacitor is designed for general-purpose applications in electronic circuits where a stable capacitance value is required.

Applications:

  • Bypass Capacitors: Used to decouple power supply lines, filtering out noise and providing a stable voltage to integrated circuits.
  • Smoothing Capacitors: Employed in power supplies to reduce ripple voltage, ensuring a clean DC output.
  • Timing Circuits: Suitable for use in timing circuits and oscillators where a precise capacitance value is crucial.
  • Filtering: Used in signal filtering applications to remove unwanted frequencies and noise from electronic signals.
  • Consumer Electronics: Found in smartphones, tablets, laptops, and other portable devices.
  • Automotive Electronics: Used in various automotive applications, including engine control units (ECUs), infotainment systems, and safety features.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and instrumentation.

Features:

  • High Capacitance Stability: The C0G dielectric ensures a very stable capacitance over a wide temperature range (-55°C to +125°C).
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, resulting in more efficient circuit operation.
  • Compact Size: The 0603 case size allows for high-density mounting on PCBs, saving valuable board space.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmentally friendly manufacturing and disposal.
  • Lead-Free Termination: Features lead-free terminations, making it compatible with lead-free soldering processes.
  • High Reliability: Manufactured using advanced ceramic materials and processes to ensure long-term reliability and performance.

Benefits:

  • Improved Circuit Performance: Stable capacitance and low ESR contribute to improved circuit performance and stability.
  • Reduced Power Consumption: Low ESR minimizes power loss, leading to more efficient energy usage.
  • Smaller PCB Footprint: Compact size allows for denser circuit designs, reducing the overall size of the electronic device.
  • Environmental Compliance: RoHS compliance ensures that the component is environmentally friendly.
  • Enhanced Reliability: High-quality materials and manufacturing processes guarantee long-term reliability and performance.
  • Cost-Effective Solution: Provides a cost-effective solution for general-purpose capacitor applications.

Additional Details:

The C1608C0G1H1R2CT000N has a capacitance value of 1.2 pF (picofarads). The 'C0G' dielectric type signifies that it is a Class I ceramic capacitor with excellent stability. Its voltage rating is 50V. The operating temperature range is -55°C to +125°C. The termination is typically nickel barrier with tin plating, suitable for soldering. It comes in tape and reel packaging for automated assembly.

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess