EN
  • EN
  • DE

C1608C0G1H180JT

Part No C1608C0G1H180JT
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820062-C1608C0G1H180JT
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H180JT CAD Model

Description

The C1608C0G1H180JT is a multilayer ceramic capacitor (MLCC) from TDK Corporation. This capacitor belongs to the C1608 series, indicating its compact 1608 (0603) case size. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. The C0G dielectric provides high stability and low loss, making it suitable for applications requiring precision and reliability.

Applications

  • Decoupling capacitors in digital circuits: Provides a stable voltage supply by suppressing voltage fluctuations.
  • Bypass capacitors in signal lines: Filters out unwanted noise and high-frequency signals.
  • Filtering in power supplies: Smooths out voltage ripples and provides a clean DC voltage.
  • Timing circuits: Provides accurate timing signals due to its stable capacitance.
  • High-frequency circuits: Suitable for applications where low loss and stable performance are crucial.

Features

  • C0G Dielectric: Offers exceptional stability over temperature and voltage.
  • Compact Size: 1608 (0603) case size for space-saving designs.
  • High Capacitance Value: 18pF capacitance.
  • High Voltage Rating: 50V voltage rating.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Stable Performance: C0G dielectric ensures minimal capacitance change over a wide temperature range.
  • Reliable Operation: High voltage rating provides a safety margin for demanding applications.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Improved Signal Integrity: Effective decoupling and bypassing capabilities reduce noise and improve signal quality.
  • Long Lifespan: High-quality materials and construction ensure long-term reliability.

Additional Details

The C1608C0G1H180JT has a capacitance of 18 pF with a tolerance of ±5%. Its operating temperature range is typically -55°C to +125°C. The termination finish is typically tin plating, which allows for excellent solderability. The capacitor is designed for reflow soldering and is ideal for automated assembly processes. This component is commonly used in various electronic devices, including smartphones, tablets, and industrial equipment, where reliable and stable performance is essential.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,430+ $0.0238 $57.8340
5,885+ $0.0196 $115.3460
9,150+ $0.0189 $172.9350
12,580+ $0.0184 $231.4720
16,235+ $0.0178 $288.9830
21,740+ $0.0159 $345.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess