EN
  • EN
  • DE

B32926A4685K

Part No B32926A4685K
Manufacturer TDK Corporation
Catalog Film Capacitors
Description Cap Film 6.8uF 305VAC 630VDC PP 10% Radial Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976665-B32926A4685K
Categories Film Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B32926A4685K CAD Model

Description

The B32926A4685K is a metallized polypropylene film capacitor manufactured by TDK Corporation. It is designed for AC filtering and power factor correction in various electronic circuits. These capacitors offer high reliability and stable performance under demanding operating conditions.

Applications

  • Power Factor Correction (PFC): Used to improve the power factor in electronic ballasts, switching power supplies, and other devices, reducing energy waste and improving efficiency.
  • AC Filtering: Filters out unwanted noise and harmonics in AC power lines, ensuring clean power for sensitive electronic equipment.
  • Snubber Circuits: Protects switching devices (transistors, MOSFETs, etc.) from voltage spikes and ringing in power electronic circuits.
  • Energy Storage: Provides temporary energy storage in applications such as uninterruptible power supplies (UPS) and motor drives.
  • Lighting Ballasts: Used in fluorescent and LED lighting ballasts to provide stable and efficient operation.

Features

  • Metallized Polypropylene Film: Offers high insulation resistance and low dissipation factor.
  • Self-Healing Properties: Capable of withstanding voltage surges and transients without catastrophic failure.
  • High Reliability: Designed for long-term operation in harsh environments.
  • Flame Retardant Construction: Meets safety standards for flammability.
  • Excellent AC Voltage Capability: Withstands high AC voltages without breakdown.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Improved Power Efficiency: The use of the capacitor in power factor correction circuits reduces energy waste and lowers electricity costs.
  • Enhanced Equipment Protection: The capacitor protects sensitive electronic equipment from voltage spikes and noise.
  • Long Service Life: The capacitor's robust design and self-healing properties ensure long-term reliability.
  • Compliance with Safety Standards: The flame-retardant construction meets safety requirements for various applications.
  • Environmentally Friendly: The RoHS compliance ensures that the capacitor is free from hazardous substances.

Additional Details

The B32926A4685K typically has a capacitance value of 6.8 µF and a voltage rating of 400 VAC. The datasheet from TDK provides detailed specifications on capacitance tolerance, dissipation factor, insulation resistance, operating temperature range, and dimensions. Consult the official TDK datasheet for comprehensive electrical and mechanical characteristics.

You May Also Be Interested in

Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess