EN
  • EN
  • DE

ACH4518-220

Part No ACH4518-220
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135251-ACH4518-220
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH4518-220 CAD Model

Description

The ACH4518-220 is a common mode choke from TDK Corporation, specifically engineered for the suppression of common mode noise in electronic circuits. It's a part of the ACH4518 series, known for its compact dimensions and effectiveness in mitigating unwanted noise. The primary function of this component is to reduce electromagnetic interference (EMI) and to improve signal integrity across various electronic systems.

Applications:

  • USB data lines: Filters out common mode noise in USB interfaces, ensuring stable data transfer.
  • HDMI interfaces: Improves signal quality in HDMI connections by reducing noise.
  • LVDS signal lines: Suppresses noise in LVDS (Low-Voltage Differential Signaling) applications.
  • Audio lines: Cleans up audio signals by minimizing interference and noise.
  • Power supply lines: Reduces noise on power lines, protecting sensitive components from damage.

Features:

  • Compact Size: Small 4.5mm x 1.8mm footprint, suitable for high-density PCB layouts.
  • High Common Mode Impedance: Provides significant suppression of common mode noise signals.
  • Low Differential Mode Impedance: Minimizes distortion of the desired differential signal.
  • Excellent Temperature Stability: Maintains stable performance across a wide range of operating temperatures.
  • RoHS Compliant: Manufactured to be environmentally friendly, complying with RoHS standards.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Reduced EMI: Minimizes electromagnetic radiation, facilitating compliance with regulatory requirements.
  • Increased System Reliability: Protects sensitive electronic components from noise-induced failures.
  • Smaller Device Size: The compact size allows for the miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a reliable and affordable method for common mode noise reduction.

Additional Details:

The ACH4518-220 has an impedance of 22 Ohms at 100 MHz. The rated current typically ranges from 100mA to 300mA. Its operating temperature range is generally between -40°C and +85°C. This component is designed for surface mount assembly and is suitable for automated manufacturing processes. The choke's design optimizes high common mode impedance with minimal impact on differential signals. Proper soldering and reflow profiles are critical to ensuring optimal performance and long-term reliability.

You May Also Be Interested in

TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9834 $59.6680
48+ $2.4486 $117.5328
74+ $2.3712 $175.4688
101+ $2.2950 $231.7950
131+ $2.2188 $290.6628
175+ $1.9889 $348.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess