EN
  • EN
  • DE

ACF321825-470

Part No ACF321825-470
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters For signal line ACF series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135190-ACF321825-470
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACF321825-470 CAD Model

Description

The TDK ACF321825-470 is an EMI/RFI filter designed to suppress unwanted electromagnetic interference (EMI) and radio-frequency interference (RFI) in electronic circuits. As a product of TDK Corporation, a global leader in electronic components, this filter is engineered for effective noise suppression and signal integrity in various applications. It's a crucial component for ensuring compliance with electromagnetic compatibility (EMC) standards and improving the overall performance of electronic devices.

Applications

  • Mobile phones and smartphones to reduce interference with wireless signals.
  • Digital cameras and imaging equipment for noise-free image processing.
  • Audio equipment to eliminate unwanted noise and distortion.
  • Computer and networking equipment to meet EMC regulations.
  • Automotive electronics to protect sensitive circuits from external interference.

Features

  • Impedance: 47 Ohms at 100 MHz, providing effective noise suppression.
  • Size: Compact 3218 (1206) package for easy integration into space-constrained applications.
  • Material: Ferrite material for high attenuation of EMI/RFI signals.
  • Construction: Multi-layer chip inductor for improved performance.
  • Operating Temperature: Wide operating temperature range for use in various environments.

Benefits

  • Effective Noise Suppression: Reduces unwanted noise and interference in electronic circuits.
  • Improved Signal Integrity: Enhances the clarity and accuracy of signals.
  • EMC Compliance: Helps meet regulatory requirements for electromagnetic compatibility.
  • Compact Size: Allows for easy integration into small devices.
  • Enhanced Reliability: Ensures stable performance and reduces the risk of system failures.

Additional Details

The ACF321825 series filters from TDK are known for their high performance and reliability. They are typically manufactured using advanced ceramic and ferrite materials. The filter is designed to meet stringent industry standards for EMI/RFI suppression. It is commonly used in applications where noise reduction is critical for proper operation. The datasheet provides detailed information on the filter's electrical characteristics, mechanical dimensions, and environmental specifications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6403 $58.0866
54+ $2.1656 $116.9424
83+ $2.0986 $174.1838
114+ $2.0305 $231.4770
148+ $1.9635 $290.5980
197+ $1.7602 $346.7594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess