EN
  • EN
  • DE

ACF321825-220-T

Part No ACF321825-220-T
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-Terminal Filters for Signal Line and DC Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135185-ACF321825-220-T
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACF321825-220-T CAD Model

Description

The ACF321825-220-T is an EMI (Electromagnetic Interference) filter manufactured by TDK Corporation. It belongs to the ACF series and is designed to suppress unwanted noise in electronic circuits. It functions as a common mode choke, specifically targeting common mode noise, a type of EMI that can affect the performance of electronic devices.

Applications:

  • Consumer Electronics: Employed in smartphones, tablets, laptops, and other consumer devices to minimize EMI and enhance signal integrity.
  • Automotive Electronics: Used in car audio systems, navigation systems, and various electronic modules within vehicles to suppress noise.
  • Industrial Equipment: Integrated into industrial control systems, power supplies, and communication equipment to reduce interference and improve reliability.
  • Medical Devices: Utilized in medical devices and equipment to ensure accurate readings and prevent malfunctions caused by EMI.
  • Networking Equipment: Deployed in routers, switches, and network interface cards to enhance data transmission quality by reducing noise.

Features:

  • Common Mode Choke: Effectively attenuates common mode noise signals.
  • Compact Size: Small form factor (3.2 x 1.8 x 2.5 mm) for space-constrained applications.
  • High Impedance: Provides a high impedance to common mode currents, effectively blocking unwanted noise.
  • Wide Frequency Range: Operates over a broad frequency range to suppress a variety of noise signals.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Enhanced System Performance: Minimizes the impact of EMI on circuit operation, improving overall performance and stability.
  • Compliance with Regulations: Facilitates meeting regulatory requirements for EMI emissions.
  • Simplified Design: Simplifies the design of EMI suppression circuits.
  • Increased Reliability: Protects sensitive components from damage caused by EMI.

Additional Details:

The ACF321825-220-T exhibits an impedance of 22 Ohms at 100 MHz. It has specified voltage and current ratings as detailed in the manufacturer's datasheet. The 'T' suffix generally signifies tape and reel packaging. Consult the TDK datasheet for precise specifications, including recommended soldering profiles, operating temperature range, and application guidelines.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2428 $58.2720
580+ $0.1993 $115.5940
900+ $0.1930 $173.7000
1,240+ $0.1868 $231.6320
1,600+ $0.1806 $288.9600
2,140+ $0.1619 $346.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess