EN
  • EN
  • DE

TTC-6019

Part No TTC-6019
Manufacturer Tamura
Catalog Pulse Transformers
Description TRANSF ISOL T1/CFPT/ISDN 6-TPAK / 1.2mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Tamura
Package Bulk
Product Status Obsolete
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 1.2mH
Mounting Type Through Hole
Size / Dimension 0.500" L x 0.350" W (12.70mm x 8.90mm)
Height - Seated (Max) 0.250" (6.35mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.8500
Win Source Part Number 522969-TTC-6019
Ultra Librarian 3D Model Ultra Librarian TTC-6019 CAD Model

Description

The TTC-6019 is a pulse transformer from Tamura.

  • Type: Isolation and Data Interface Transformer
  • Size: 0.500" L x 0.350" W (12.70mm x 8.90mm)
  • Inductance: 1.2mH
  • Height: 0.250" (6.35mm) max seated
  • Mounting: Through-Hole
  • Operating Temperature: 0°C to 70°C
  • Applications: Power supplies, data communication, and signal isolation
  • Status: Obsolete

You May Also Be Interested in

Pulse
XFMR GATE-DR 2CT:1CT SM NPB
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
PULSE XFMR 1:0.07:0.07
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Pulse
TRANSFORMER LAN 1GB PHY POE
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $5.2001

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess