EN
  • EN
  • DE

UMK325 C7106MM-T

Part No UMK325 C7106MM-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1005+
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 742909-UMK325 C7106MM-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UMK325 C7106MM-T CAD Model

Description

The UMK325 C7106MM-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for use in a wide range of electronic circuits, providing stable and reliable capacitance in various applications. Its compact size and excellent electrical characteristics make it suitable for high-density circuit boards and demanding environments.

Applications:

  • Bypass Capacitors: Used to decouple noise from power supply lines.
  • Decoupling Capacitors: Used to filter noise from power rails to integrated circuits.
  • Filtering: Employed in filter circuits to remove unwanted frequency components.
  • Timing Circuits: Used in timing circuits for accurate timing control.
  • Resonant Circuits: Used in resonant circuits for frequency selection.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • High Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • Excellent Frequency Characteristics: Performs well at high frequencies.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable capacitance, enhancing circuit performance.
  • Reduced Noise: Effectively filters noise and ripple in power supply lines.
  • Compact Design: The small size allows for high-density circuit layouts.
  • High Reliability: Offers excellent long-term stability and reliability.
  • Cost-Effective: Provides a cost-effective solution for capacitance needs.

Additional Details:

The UMK325 C7106MM-T is a surface mount device (SMD) with a specific case size, typically a 1210 or similar. The capacitance value is usually in the range of microfarads or nanofarads, and the voltage rating will vary depending on the specific application requirements. The temperature coefficient (TC) is an important parameter indicating how the capacitance changes with temperature. Common temperature coefficients include X5R, X7R, and C0G. X5R and X7R are general-purpose dielectrics, while C0G offers the highest stability. The capacitor's ESR (Equivalent Series Resistance) is also a crucial parameter, especially in high-frequency applications, as it affects power loss and heat generation. The datasheet provides detailed specifications on capacitance value, voltage rating, temperature coefficient, ESR, and other relevant parameters.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess