EN
  • EN
  • DE

RMEMK042CG221JC-FW

Part No RMEMK042CG221JC-FW
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835590-RMEMK042CG221JC-FW
Ultra Librarian 3D Model Ultra Librarian RMEMK042CG221JC-FW CAD Model

Description

The RMEMK042CG221JC-FW is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications requiring stable capacitance in a small form factor. The '221JC' designation indicates a capacitance value of 220 pF (22 * 10^1 pF) with a tolerance of ±5% (indicated by the 'J'). MLCCs are commonly used in a wide array of electronic circuits for decoupling, bypassing, filtering, and timing applications.

Applications

  • Mobile Phones and Smartphones: Used for decoupling power rails and filtering signals.
  • Wireless Communication Devices: Employed in RF circuits for impedance matching and filtering.
  • Consumer Electronics: Utilized in TVs, audio equipment, and digital cameras.
  • Automotive Electronics: Found in various automotive control modules and infotainment systems.
  • Industrial Equipment: Integrated into control systems and power supplies.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • Surface Mount Technology (SMT): Allows for automated assembly and high-density circuit designs.
  • High Reliability: Offers excellent stability and long-term performance.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • Lead-Free Termination: Compatible with lead-free soldering processes.

Benefits

  • Compact Size: Enables miniaturization of electronic circuits.
  • Stable Capacitance: Maintains consistent capacitance over a wide range of operating conditions.
  • Reliable Performance: Ensures long-term reliability in demanding environments.
  • Cost-Effective Solution: Offers a balance of performance and cost for general-purpose applications.
  • Easy Assembly: Compatible with automated SMT assembly processes.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Additional Details

The RMEMK042CG221JC-FW capacitor typically comes in a standard EIA (Electronic Industries Alliance) case size, such as 0402, which defines its physical dimensions. The voltage rating is typically around 16V or 25V, but this can vary depending on the specific model. The operating temperature range is usually from -55°C to +125°C, making it suitable for use in a wide range of environments. The capacitor is also typically coated with a protective layer to enhance its resistance to moisture and other environmental factors.

Designers should consult the Taiyo Yuden datasheet for precise specifications, including the case size, voltage rating, temperature coefficient of capacitance (TCC), and other important parameters. Proper handling and soldering techniques should be followed during assembly to ensure optimal performance and reliability.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess