EN
  • EN
  • DE

PFFK3216HC033-T

Part No PFFK3216HC033-T
Manufacturer Taiyo Yuden
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 273458-PFFK3216HC033-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFFK3216HC033-T CAD Model

Description

The PFFK3216HC033-T is a high-frequency inductor manufactured by Taiyo Yuden. This inductor is designed for applications requiring a combination of high current handling, low DC resistance, and a small form factor. It is frequently used in power inductor applications, DC-DC converters, and noise filtering within electronic circuits.

Applications

  • DC-DC Converters: Used as a power inductor in step-up, step-down, and other DC-DC converter topologies to efficiently store and release energy.
  • Power Management Circuits: Employed in power management ICs (PMICs) to filter noise and regulate voltage levels in various electronic devices.
  • Noise Filtering: Implemented in electronic circuits to suppress unwanted electromagnetic interference (EMI) and improve signal integrity.
  • Voltage Regulators: Used in linear and switching voltage regulators to ensure stable and clean voltage outputs for sensitive electronic components.
  • Portable Devices: Found in smartphones, tablets, laptops, and other portable electronic devices for power management and noise suppression.

Features

  • Small Form Factor: The 3216 size (3.2mm x 1.6mm) allows for high-density mounting on printed circuit boards (PCBs), enabling compact and space-saving designs.
  • High Current Handling: Capable of handling relatively high current levels without significant performance degradation or overheating.
  • Low DC Resistance (DCR): Minimizes power loss due to resistive heating, improving the overall efficiency of the circuit and reducing heat generation.
  • Excellent Solderability: Compatible with standard soldering processes, facilitating easy integration into existing manufacturing workflows.
  • RoHS Compliant: Manufactured to be environmentally friendly, adhering to lead-free construction standards for reduced environmental impact.

Benefits

  • Improved Power Efficiency: The low DC resistance minimizes power loss, resulting in higher efficiency in power conversion and regulation applications.
  • Compact Design: The small size allows for miniaturization of electronic devices, enabling smaller and more portable product designs.
  • Reduced Heat Generation: The low DC resistance minimizes resistive heating, contributing to cooler and more reliable operation of electronic circuits.
  • Stable Performance: Designed to maintain stable performance characteristics under varying operating conditions, ensuring consistent and reliable operation.
  • Easy Integration: Compatible with standard SMT (Surface Mount Technology) assembly processes, streamlining the manufacturing process and reducing production costs.

Additional Details

The inductance value is 0.033uH. The "-T" suffix indicates tape and reel packaging for automated assembly. These inductors are designed to operate at high frequencies, making them suitable for modern power electronics applications. They are constructed using advanced materials and manufacturing processes to achieve a balance of high current capability, low DCR, and compact size. They are suitable for applications requiring low core loss and high saturation current.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess