EN
  • EN
  • DE

NRH3010T3R3MN

Part No NRH3010T3R3MN
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description SMD POWER INDUCTORS(NR SERIES/NR SERIES H TYPE/S TYPE/V TYPE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Series NRH
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±20%
Current Rating 1.03A
Current - Saturation 1A
Shielding Shielded
DC Resistance (DCR) 156 mOhm Max
Frequency - Self Resonant 64MHz
Operating Temperature Range -25°C ~ 120°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.039" (1.00mm)
Win Source Part Number 1232089-NRH3010T3R3MN
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian NRH3010T3R3MN CAD Model

Description

The NRH3010T3R3MN from Taiyo Yuden is a 3.3 µH, 1.03 A shielded drum core, wire-wound power inductor in a surface mount (SMD) package. It has a tolerance of ±20% and a DC resistance (DCR) of 156 mΩ max. The NRH3010T3R3MN is designed for use in a wide range of applications, including:

  • DC-DC converters
  • Power supplies
  • Battery-powered devices
  • Automotive electronics
  • Industrial electronics

The NRH3010T3R3MN is a high-quality inductor that offers a number of advantages, including:

  • High current capacity
  • Low DCR
  • High efficiency
  • Excellent thermal performance
  • Wide operating temperature range (-25°C to 120°C)
  • Shielded construction to minimize EMI

The NRH3010T3R3MN is available in a standard Tape & Reel (TR) package. It is also available in a Cut Tape (CT) package and a Digi-Reel® package.

Applications

The NRH3010T3R3MN can be used in a wide range of applications, including:

  • DC-DC converters: The NRH3010T3R3MN can be used in DC-DC converters to step up or step down voltage. It is ideal for use in battery-powered devices, where efficiency is critical.
  • Power supplies: The NRH3010T3R3MN can be used in power supplies to filter noise and ripple. It is ideal for use in high-current applications, such as industrial electronics and automotive electronics.
  • Battery-powered devices: The NRH3010T3R3MN is ideal for use in battery-powered devices, where efficiency is critical. It has a low DCR and a high current capacity, which helps to extend battery life.
  • Automotive electronics: The NRH3010T3R3MN is ideal for use in automotive electronics, where it can be used in a variety of applications, such as engine control modules, anti-lock braking systems, and airbag systems.
  • Industrial electronics: The NRH3010T3R3MN is ideal for use in industrial electronics, where it can be used in a variety of applications, such as motor control systems, power supplies, and automation systems.

Features and Benefits

The NRH3010T3R3MN offers a number of features and benefits, including:

  • High current capacity: The NRH3010T3R3MN has a current capacity of 1.03 A, which makes it ideal for use in high-current applications.
  • Low DCR: The NRH3010T3R3MN has a low DCR of 156 mΩ max, which helps to improve efficiency and extend battery life.
  • High efficiency: The NRH3010T3R3MN is a highly efficient inductor, with an efficiency of over 90% at full load.
  • Excellent thermal performance: The NRH3010T3R3MN has excellent thermal performance, with a maximum operating temperature of 120°C.
  • Wide operating temperature range: The NRH3010T3R3MN has a wide operating temperature range of -25°C to 120°C, which makes it suitable for use in a variety of environments.
  • Shielded construction: The NRH3010T3R3MN is shielded to minimize EMI.

Conclusion

The NRH3010T3R3MN from Taiyo Yuden is a high-quality power inductor that offers a number of advantages, including high current capacity, low DCR, high efficiency, excellent thermal performance, and a wide operating temperature range. It is ideal for use in a wide range of applications, including DC-DC converters, power supplies, battery-powered devices, automotive electronics, and industrial electronics.

You May Also Be Interested in

Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess