EN
  • EN
  • DE

NBL414R-TT33-1-TP1

Part No NBL414R-TT33-1-TP1
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832361-NBL414R-TT33-1-TP1
Ultra Librarian 3D Model Ultra Librarian NBL414R-TT33-1-TP1 CAD Model

Description

The NBL414R-TT33-1-TP1 is a wire-wound inductor manufactured by Taiyo Yuden. It is designed for use in power supply circuits and high-frequency applications. This inductor is known for its compact size, high current handling capability, and excellent electrical characteristics.

Applications

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters for voltage regulation.
  • Power Amplifiers: Helps in impedance matching and filtering in power amplifier circuits.
  • RF Circuits: Employed in radio frequency applications for filtering and tuning.
  • Mobile Devices: Used in power management and RF sections of smartphones and tablets.

Features

  • Wire-Wound Construction: Provides high current handling capability and low DC resistance.
  • Compact Size: Small footprint suitable for miniaturized electronic devices.
  • High Saturation Current: Maintains inductance value even under high current conditions.
  • Low DC Resistance (DCR): Minimizes power loss, improving efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • High Efficiency: Low DCR minimizes power loss, improving circuit efficiency.
  • Stable Inductance: Maintains stable inductance over a wide range of operating conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Compact Design: Saves space on the circuit board.
  • Reliable Performance: Provides stable and reliable performance in demanding applications.

Additional Details

The NBL414R-TT33-1-TP1 has a specific inductance value (e.g., 3.3uH), a rated current, and a saturation current. It is designed to operate within a certain temperature range. For detailed specifications, including tolerance, Q-factor, self-resonant frequency, and recommended mounting conditions, refer to the Taiyo Yuden datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess