EN
  • EN
  • DE

LTH-160V561MS25#B

Part No LTH-160V561MS25#B
Manufacturer Taiyo Yuden
Catalog Aluminum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 560 µF
Leakage Current 897 µA
Tolerance 20 %
Voltage Rating 160 V
Win Source Part Number 1072732-LTH-160V561MS25#B
Categories Aluminum Capacitors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTH-160V561MS25#B CAD Model

Description

The LTH-160V561MS25#B is a wire-wound power inductor manufactured by Taiyo Yuden. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient power handling.

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Portable electronic devices
  • LED lighting

Features:

  • Small size
  • High current capability
  • Low DC resistance (DCR)
  • Magnetically shielded construction
  • Excellent temperature stability
  • Surface mount device (SMD)

Benefits:

  • High efficiency in power conversion circuits
  • Reduced power loss due to low DCR
  • Minimized EMI (Electromagnetic Interference)
  • Stable performance over a wide temperature range
  • Compact design for space-constrained applications

Specifications:

The LTH-160V561MS25#B features an inductance value of 560uH. It's designed for high current carrying capacity and presents very low DC resistance, critical for efficient power conversion. The magnetically shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic devices. The inductor uses a ferrite core material. Its compact size makes it ideal for portable devices, and its excellent temperature stability ensures reliable performance in varying environmental conditions. The operating temperature range is generally between -40°C and +125°C. Taiyo Yuden specifies a saturation current and rated current for the inductor, which are key parameters for power supply design.

The LTH-160V561MS25#B offers a robust and efficient solution for power management in various electronic applications. Its high current capability, low DCR, and magnetic shielding make it a suitable choice for demanding power supply designs.

You May Also Be Interested in

EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess