EN
  • EN
  • DE

LQ LBM 2016T3R9J

Part No LQ LBM 2016T3R9J
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Ytulq Lbm 2016T3R9J
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068814-LQ LBM 2016T3R9J
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQ LBM 2016T3R9J CAD Model

Description

The LQ LBM 2016T3R9J is a Taiyo Yuden multilayer ceramic inductor. It's designed for high-frequency applications where small size, high Q-factor, and tight tolerance are critical. These inductors are frequently employed in wireless communication circuits, impedance matching networks, and RF filters.

Applications

  • Smartphones
  • Tablets
  • Wireless modules (Bluetooth, Wi-Fi)
  • RF transceivers
  • GPS devices

Features

  • Small size (2016 footprint) for high-density mounting.
  • High Q-factor for low losses and efficient signal transmission.
  • Tight inductance tolerance ensures consistent circuit performance.
  • Excellent self-resonant frequency (SRF) characteristics.
  • Multilayer ceramic construction for high reliability.

Benefits

  • Miniaturization of wireless devices.
  • Improved signal quality and reduced power consumption.
  • Stable and predictable circuit behavior.
  • Enhanced performance in high-frequency applications.
  • Long-term reliability and durability.

Additional Details

The LQ LBM 2016T3R9J has a nominal inductance of 3.9 nH. Other important specifications include the SRF, DCR, and rated current. Surface mount technology is used for automated assembly, reducing manufacturing costs and improving production efficiency. The inductor is suitable for reflow soldering processes, and the manufacturer's soldering profile should be followed. It is important to consider the parasitic effects of the inductor in high-frequency circuits. This inductor is RoHS compliant. Further information regarding packaging options, storage conditions, and environmental performance can be found in the manufacturer’s datasheet. This part is used for impedance matching in wireless communication circuits. Shielded inductors minimize electromagnetic interference (EMI) between circuits. The component provides stable electrical characteristics over a wide temperature range. Consult the datasheet for the temperature coefficient of inductance and operating temperature range. The specific series is the LBM series of multilayer inductors. These parts offer excellent performance in high-frequency applications. The small size and high Q-factor make them ideal for use in portable electronic devices.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0222
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Lowest to $0.0382

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess