EN
  • EN
  • DE

LQ BR L2012T6R8M

Part No LQ BR L2012T6R8M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977769-LQ BR L2012T6R8M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQ BR L2012T6R8M CAD Model

Description

The LQ BR L2012T6R8M is a wire-wound ceramic chip inductor manufactured by Taiyo Yuden, a renowned global manufacturer of electronic components. This inductor is designed for high-frequency applications requiring small size, high Q-factor, and excellent self-resonant frequency (SRF). It's commonly used in RF circuits, impedance matching networks, and filtering applications within communication and consumer electronics devices.

Applications:

  • RF Circuits: Impedance matching and tuning in RF amplifiers, mixers, and oscillators.
  • Wireless Communication: Filtering and impedance matching in Bluetooth, Wi-Fi, and cellular devices.
  • High-Frequency Filters: Used in low-pass, high-pass, and band-pass filter designs.
  • Matching Networks: Impedance matching for antennas and transmission lines.
  • Consumer Electronics: Filtering and impedance matching in smartphones, tablets, and wearable devices.

Features:

  • Small Size: Compact 2012 (2.0 x 1.2 mm) package for space-constrained applications.
  • High Q-Factor: Provides low losses and efficient signal transmission.
  • Excellent SRF: High self-resonant frequency for optimal performance at high frequencies.
  • Wire-Wound Construction: Offers stable inductance and high reliability.
  • Ceramic Core: Provides excellent temperature stability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic designs.
  • Improved Performance: Enhances signal quality and reduces signal losses.
  • Stable Performance: Ensures consistent performance over a wide temperature range.
  • High Reliability: Provides long-term stability and reliability.
  • Environmentally Friendly: Reduces environmental impact with RoHS compliance.

Additional Details:

The LQ BR L2012T6R8M inductor has an inductance value of 6.8nH (6R8), with a tolerance that typically ranges between 5% to 10%. The specific Q-factor and SRF values are detailed in the Taiyo Yuden datasheet, which should be consulted for precise design considerations. The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly processes. The ceramic core material ensures stable inductance over temperature and frequency.

The wire-wound construction contributes to the inductor's high Q-factor and stable inductance. Taiyo Yuden's advanced manufacturing processes ensure consistent quality and reliable performance. The LQ BR L2012T6R8M is widely used in wireless communication modules, RF front-end circuits, and other high-frequency applications where performance and size are critical. Detailed electrical characteristics, such as DC resistance (DCR) and rated current, can be found in the product datasheet.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
STMicroelectronics
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0772
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess