EN
  • EN
  • DE

LMNR4012T2R2M

Part No LMNR4012T2R2M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD4012
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 732012-LMNR4012T2R2M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMNR4012T2R2M CAD Model

Description

The LMNR4012T2R2M is a wire-wound inductor manufactured by Taiyo Yuden. This inductor is designed for power supply circuits and other applications requiring high current handling and low DC resistance. It is part of Taiyo Yuden's LMNR series, known for their robust construction and reliable performance in demanding environments.

Applications

  • DC-DC converters
  • Power supply circuits
  • Voltage regulators
  • Noise filtering
  • Point-of-Load (POL) converters

Features

  • High current handling capability: Suitable for high-power applications.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • Wire-wound construction: Provides excellent electrical characteristics.
  • Magnetically shielded: Reduces electromagnetic interference (EMI).
  • Small size (4.0mm x 4.0mm): Allows for compact circuit designs.

Benefits

  • Improved power supply efficiency: Reduces energy loss and extends battery life.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Smaller product size: Enables the development of compact power supply circuits.
  • Reliable performance: Ensures stable operation in demanding environments.

Additional Details

The LMNR4012T2R2M is an essential component in power supply designs, particularly those requiring high efficiency and low EMI. The 2.2µH inductance value is suitable for a wide range of switching frequencies. It is important to consult the manufacturer's datasheet for detailed specifications, including inductance value, DC resistance, saturation current, and self-resonant frequency (SRF) to ensure proper application. Proper thermal management is crucial for high-current applications to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess