EN
  • EN
  • DE

LK2125R68K-T

Part No LK2125R68K-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 680NH 150MA 600MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 680 nH Shielded Multilayer Inductor 150 mA 600mOhm Max 0805 (2012 Metric)
Manufacturer Taiyo Yuden
Series LK
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 0805 (2012 Metric)
Case / Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 587-5576-2, 587-5576-1, LK2125R68KT, LF LK 2125 R68K-T, 587-5576-6, LK2125R68K-T-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877058-LK2125R68K-T
Ultra Librarian 3D Model Ultra Librarian LK2125R68K-T CAD Model

Description

The LK2125R68K-T is a wire-wound inductor manufactured by Taiyo Yuden. This inductor is designed for high-frequency applications requiring a small size and high Q factor. It's commonly used in RF circuits, impedance matching networks, and filter circuits in a variety of electronic devices. The LK series is known for its excellent performance and reliability, making it a popular choice for demanding applications.

Applications

  • RF Circuits: Used in radio frequency amplifiers, oscillators, and mixers.
  • Impedance Matching: Employed to match impedances between different circuit stages for optimal power transfer.
  • Filter Circuits: Incorporated in low-pass, high-pass, band-pass, and band-stop filters.
  • Wireless Communication: Utilized in Bluetooth modules, Wi-Fi modules, and cellular devices.
  • High-Frequency Applications: Suitable for circuits operating at hundreds of MHz or GHz.

Features

  • Inductance: 0.68 µH
  • Tolerance: ±10%
  • Self-Resonant Frequency (SRF): High SRF for optimal high-frequency performance.
  • Q Factor: High Q factor for low loss and efficient energy storage.
  • DC Resistance (DCR): Low DCR to minimize power dissipation.
  • Case Size: 0805 (2012 Metric)
  • Operating Temperature Range: -55°C to +125°C

Benefits

  • High Performance: Delivers excellent performance in high-frequency circuits.
  • Small Size: Allows for compact circuit designs.
  • High Q Factor: Minimizes signal loss and improves circuit efficiency.
  • Wide Operating Temperature: Suitable for use in a variety of environments.
  • Reliable Operation: Provides consistent performance over time.

Additional Details

The LK2125R68K-T inductor employs a wire-wound construction to achieve its high Q factor and excellent performance at high frequencies. The low DC resistance minimizes power dissipation and improves circuit efficiency. The small 0805 case size allows for dense circuit board layouts. This inductor is designed for surface mount applications and is compatible with automated assembly processes. Taiyo Yuden is a leading manufacturer of inductors, known for their quality, reliability, and performance. The LK series is a popular choice for applications where high performance and small size are critical requirements.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess