EN
  • EN
  • DE

LGHK16081N5S-T

Part No LGHK16081N5S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827640-LGHK16081N5S-T
Ultra Librarian 3D Model Ultra Librarian LGHK16081N5S-T CAD Model

Description

The LGHK16081N5S-T is a multilayer ceramic inductor manufactured by Taiyo Yuden, designed for high-frequency applications requiring a compact form factor and high performance. This inductor offers a combination of small size, high self-resonant frequency (SRF), and a good Q-factor, making it suitable for use in wireless communication devices, RF circuits, and other high-frequency applications.

Applications

  • Mobile Phones
  • Wireless LAN (WLAN) devices
  • Bluetooth Modules
  • Global Positioning System (GPS) Receivers
  • RF Filters
  • Matching Networks

Features

  • Small Size (1608 Package)
  • High Self-Resonant Frequency (SRF)
  • Good Q-Factor
  • High Current Handling Capability
  • Tight Tolerance
  • Lead-Free and RoHS Compliant

Benefits

  • Improved Performance in High-Frequency Circuits
  • Reduction in Board Space
  • Enhanced Reliability
  • Minimized Power Consumption
  • Reduced Electromagnetic Interference (EMI)
  • Compliance with Environmental Standards

Additional Details

The LGHK16081N5S-T is constructed using a multilayer ceramic process, which enables precise control over the inductor's electrical characteristics, resulting in a high SRF and Q-factor. Its compact size, conforming to the 1608 (0603 imperial) package, makes it ideal for use in portable devices and other space-constrained applications. The inductor's high current handling capability ensures it can withstand the current levels typically found in high-frequency circuits. The tight tolerance allows this inductor to deliver performance in circuits requiring components to perform predictably. This product's adherence to lead-free and RoHS standards makes it compliant with current regulations. The LGHK16081N5S-T offers a solution for designing RF circuits where both miniaturization and electrical performance are critical considerations. It is commonly deployed in matching networks, filters, and other circuits where its characteristics can offer great enhancements.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess