EN
  • EN
  • DE

LGHK10052N7S-T

Part No LGHK10052N7S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827639-LGHK10052N7S-T
Ultra Librarian 3D Model Ultra Librarian LGHK10052N7S-T CAD Model

Description

The LGHK10052N7S-T is a high-frequency multilayer ceramic inductor from Taiyo Yuden. These inductors are designed for use in high-frequency circuits, offering a combination of small size and performance. The inductor is characterized by its self-resonant frequency (SRF) and Q-factor, allowing it to function effectively in RF and wireless applications.

Applications

  • Mobile communication devices
  • Wireless LAN devices
  • Bluetooth modules
  • GPS receivers
  • RF filters and matching networks

Features

  • Compact size (1005 package)
  • High Self-Resonant Frequency (SRF)
  • Excellent Q-factor
  • High current handling capability
  • Tight tolerance
  • Lead-free and RoHS compliant

Benefits

  • Improved circuit performance in RF applications
  • Miniaturization of electronic devices
  • High reliability and long operational life
  • Reduced power consumption
  • Minimized EMI
  • Compliance with environmental standards

Additional Details

The LGHK10052N7S-T inductor is created using a multilayer ceramic process, which allows control over the inductor's electrical characteristics. This results in a high SRF and Q-factor, which are important for effective operation in high-frequency circuits. Its small size makes it useful in portable devices and other applications where space is constrained. The high current handling allows the inductor to function in typical high-frequency circuits. With this part being RoHS compliant, it meets the standards for environmental regulations. The 1005 package provides a balance between size and performance. This allows for good reliability. This inductor provides a versatile solution for RF engineers. Overall, the LGHK10052N7S-T from Taiyo Yuden is a great solution for applications needing inductors to achieve compact designs in various high-frequency needs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess