EN
  • EN
  • DE

LGHK06031N0S-T

Part No LGHK06031N0S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827637-LGHK06031N0S-T
Ultra Librarian 3D Model Ultra Librarian LGHK06031N0S-T CAD Model

Description

The LGHK06031N0S-T is a high-frequency multilayer ceramic inductor manufactured by Taiyo Yuden. These inductors are designed for use in a wide range of high-frequency applications where small size and high performance are critical. They are characterized by their high self-resonant frequency (SRF) and excellent Q-factor, making them suitable for use in RF circuits, wireless communication devices, and other high-frequency applications.

Applications

  • Mobile phones
  • Wireless LAN devices
  • Bluetooth modules
  • GPS receivers
  • High-frequency filters
  • Matching circuits

Features

  • Small size (0603 package)
  • High self-resonant frequency (SRF)
  • Excellent Q-factor
  • High current handling capability
  • Tight tolerance
  • Lead-free and RoHS compliant

Benefits

  • Improved circuit performance
  • Reduced board space
  • Enhanced reliability
  • Lower power consumption
  • Reduced EMI
  • Compliance with environmental regulations

Additional Details

The LGHK06031N0S-T inductor is constructed using a multilayer ceramic process, which allows for precise control of the inductor's electrical characteristics. This results in a high SRF and Q-factor, which are critical for high-frequency applications. The inductor's small size makes it suitable for use in portable devices and other space-constrained applications. The high current handling capability ensures that the inductor can withstand the currents typically encountered in high-frequency circuits. The tight tolerance ensures that the inductor's electrical characteristics are consistent from part to part. This is important for ensuring that the circuit performs as expected. This inductor is designed to offer high performance and reliability in space-constrained applications, making it an ideal choice for RF and wireless designs. The 0603 package size allows for high-density mounting, and the RoHS compliance ensures adherence to environmental standards.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess