EN
  • EN
  • DE

LELEM2520T150J

Part No LELEM2520T150J
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description Fixed Ind 15UH 140MA 4.4 Ohm SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986982-LELEM2520T150J
Categories Fixed Inductors
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LELEM2520T150J CAD Model

Description

The LELEM2520T150J is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. It is designed for use in various high-frequency applications, providing inductance with a small footprint and high reliability.

Applications

  • RF Circuits: Impedance matching, filtering, and tuning in RF amplifiers and oscillators.
  • Wireless Communication Devices: Filtering and impedance matching in smartphones, tablets, and other wireless devices.
  • High-Frequency Circuits: Providing inductance in high-frequency power supplies and filters.
  • Bluetooth Modules: Impedance matching in Bluetooth transceivers.
  • Antenna Matching: Tuning antenna impedance for optimal signal transmission and reception.

Features

  • Multilayer Ceramic Construction: Provides high Q factor and stable inductance.
  • Small Size: Compact 2520 (2.5mm x 2.0mm) package size for space-saving designs.
  • High Self-Resonant Frequency: Allows for use in high-frequency applications.
  • Tight Tolerance: Offers precise inductance value for accurate circuit performance.
  • Surface Mount Device (SMD): Facilitates easy and automated assembly.

Benefits

  • Improved Circuit Performance: Provides stable and reliable inductance for optimal circuit operation.
  • Reduced Board Space: Compact size allows for high-density circuit designs.
  • Enhanced Signal Quality: High Q factor minimizes signal loss and improves signal integrity.
  • Easy Integration: SMD package simplifies assembly and reduces manufacturing costs.
  • Stable Performance: Operates reliably over a wide range of temperatures and frequencies.

Additional Details

The LELEM2520T150J features an inductance value of 15 µH (microhenries) with a specified tolerance. Its high self-resonant frequency (SRF) allows it to function effectively at high frequencies without significant signal attenuation. The inductor is constructed using a multilayer ceramic material, which provides excellent stability and a high Q factor. This component is commonly used in impedance matching networks, RF filters, and other high-frequency circuits. The physical parameters, such as dimensions and terminal configuration, are standardized for easy integration into automated assembly processes. Careful consideration of the operating frequency, current handling capability, and SRF ensures optimal performance and avoids potential issues such as overheating or signal distortion. The datasheet provides detailed information regarding the electrical characteristics, environmental ratings, and recommended soldering profile for proper handling and assembly.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess