EN
  • EN
  • DE

HMK432B7225KM-T

Part No HMK432B7225KM-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description Notice for TAIYO YUDEN products Please read this notice before using the TAIYO YUDEN products.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Taiyo Yuden
Series M
Packaging Reel - TR
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating DC 100V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Applications General
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
Size 0.177" L x 0.126" W (4.50mm x 3.20mm)
Thickness (Maximum) 0.106" (2.70mm)
Win Source Part Number 1181551-HMK432B7225KM-T
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Family Name M
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian HMK432B7225KM-T CAD Model

Description

The Taiyo Yuden HMK432B7225KM-T is a high-performance ceramic capacitor that is designed to provide reliable and efficient operation in various electronic applications. With a capacitance of 2.2μF and a voltage rating DC of 100V, this component is compliant with RoHS regulations and is halogen-free.

  • Capacitance: 2.2μF
  • Voltage Rating DC: 100V
  • RoHS Compliant: Yes
  • Halogen-Free: Yes
  • Popularity: medium
  • Supply and Demand: limited
  • Package: 500
  • Mounting: surface mount and MLCC mounting

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3342 $50.1300
365+ $0.2742 $100.0830
565+ $0.2656 $150.0640
780+ $0.2571 $200.5380
1,010+ $0.2485 $250.9850
1,350+ $0.2228 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess