EN
  • EN
  • DE

HKQ04021N6S-T

Part No HKQ04021N6S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 1.6NH 320MA 190MOHM SM / 1.6 nH Unshielded Multilayer Inductor 320 mA 190mOhm Max 01005 (0402 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Taiyo Yuden
Series HK, Q Type
Package Tape & Reel (TR)
Product Status Obsolete
Type Multilayer
Material - Core Ceramic
Inductance 1.6 nH
Tolerance ±0.3nH
Current Rating (Amps) 320 mA
Shielding Unshielded
DC Resistance (DCR) 190mOhm Max
Q @ Freq 10 @ 500MHz
Frequency - Self Resonant 10GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 500 MHz
Mounting SMD (SMT)
Package / Case 01005 (0402 Metric)
Supplier Device Package 01005 (0402 Metric)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max) 0.009" (0.23mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names HKQ04021N6ST,LG HKQ0402 1N6S-T
Standard Package 20,000
Win Source Part Number 1120280-HKQ04021N6S-T
Ultra Librarian 3D Model Ultra Librarian HKQ04021N6S-T CAD Model

Description

The HKQ04021N6S-T is a multilayer fixed inductor from Taiyo Yuden's HK, Q Type series.

  • Inductance: 1.6nH
  • Tolerance: ±0.3nH
  • Q @ Freq: 10 @ 500MHz
  • Frequency Self-Resonant: 10GHz
  • DC Resistance (DCR): 190mOhm Max
  • Current Rating (Amps): 320mA
  • Package: Tape and Reel
  • Standard Package: 20,000
  • Temperature Range: -55°C to 125°C
  • ECCN: EAR99
  • Material: Ceramic
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Height-Seated (Max): 0.009" (0.23mm)
  • Package/Case Size: 01005 (0402 Metric)
  • Status: Obsolete

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess