The G6QN2G017M2RD is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. These filters are used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. They are known for their compact size, low insertion loss, and high selectivity. This particular SAW filter is designed for use in wireless communication systems, specifically to filter unwanted signals and noise, improving the performance of the receiver or transmitter.
Applications:
- Wireless communication systems
- Cellular base stations
- Mobile phones
- Wi-Fi devices
- GPS receivers
Features:
- SAW Technology: Provides high selectivity and low insertion loss.
- Compact Size: Allows for easy integration into small devices.
- Surface Mount Package: Suitable for automated assembly processes.
- High Attenuation: Effectively rejects unwanted signals and noise.
- RoHS Compliant: Environmentally friendly, lead-free construction.
Benefits:
- Improved Signal Quality: Enhances the performance of wireless communication systems by filtering unwanted signals.
- Reduced Interference: Minimizes interference from other RF signals.
- Increased Range: Improves the range of wireless communication devices.
- Simplified Design: Reduces the need for complex filtering circuitry.
- Reliable Performance: Designed for long-term performance in demanding applications.
Additional Details:
The G6QN2G017M2RD has a center frequency of 1575.42 MHz, suitable for GPS applications. The insertion loss is typically less than 2 dB. The attenuation is typically greater than 40 dB. The operating temperature range is typically -40°C to +85°C. The SAW filter is available in a small surface-mount package. Consult the manufacturer's datasheet for detailed specifications, including frequency response, insertion loss, attenuation, and packaging information.