EN
  • EN
  • DE

FAR-G5KL-911M50-D4XC-Z

Part No FAR-G5KL-911M50-D4XC-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 911.5MHZ 10SMD / 911.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.2dB 27MHz Bandwidth 10-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Taiyo Yuden
Series G5
Package Tape & Reel
Product Status Obsolete
Frequency - Center 911.5MHz
Bandwidth 27MHz
Insertion Loss 2.2dB
Applications Cellular, WCDMA
Mounting Type Surface Mount
Package / Case 10-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Size / Dimension 0.071" L x 0.055" W (1.80mm x 1.40mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 918945-FAR-G5KL-911M50-D4XC-Z
Ultra Librarian 3D Model Ultra Librarian FAR-G5KL-911M50-D4XC-Z CAD Model

Description

The 918945-FAR-G5KL-911M50-D4XC-Z is a SAW filter from Taiyo Yuden's G5 series.

  • Applications: Cellular and WCDMA
  • Bandwidth: 27MHz
  • Center Frequency: 911.5MHz
  • Size: 0.071" L x 0.055" W (1.80mm x 1.40mm)
  • Height: 0.020" (0.50mm)
  • Mounting: Surface Mount
  • Package Type: 10-SMD, No Lead
  • Packaging: Tape and Reel
  • Insertion Loss: 2.2dB
  • Product Line: Obsolete
  • Standard Package: 3,000 pcs

You May Also Be Interested in

Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess