EN
  • EN
  • DE

F6QA1G585M2AT-J

Part No F6QA1G585M2AT-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 1.585GHZ 5SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel
Frequency - Center 1.585GHz
Bandwidth 40MHz
Insertion Loss 1.2dB
Applications GPS
Mounting Style SMD
Manufacturer Package 5-SMD, No Lead
Height (Maximum) 0.020" (0.50mm)
Parts Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759147-F6QA1G585M2AT-J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F6QA1G585M2AT-J CAD Model

Description

The F6QA1G585M2AT-J is a GPS filter.

  • Packaging: reel
  • Mounting Style: SMD
  • Insertion Loss: 1.2dB
  • Bandwidth: 40MHz
  • Frequency Center: 1.585GHz
  • Application: GPS applications
  • Manufacturer Package: 5-SMD, No Lead
  • Parts Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Manufacturer Pack Quantity: 1
  • Supply and Demand Status: balanced
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1827 $58.4640
770+ $0.1501 $115.5770
1,195+ $0.1453 $173.6335
1,645+ $0.1406 $231.2870
2,125+ $0.1360 $289.0000
2,845+ $0.1219 $346.8055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess