EN
  • EN
  • DE

EMK107SD682JA-T

Part No EMK107SD682JA-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 6800PF 16V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 16 Weeks
Features ±5% 16V Ceramic Capacitor - 0603 (1608 Metric)
Manufacturer Taiyo Yuden
Series CFCAP™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 587-1089-6, EMK107SD682JAT, CF EMK107 SD682JA-T, CF EMK107 SD682JA-T, 587-1089-1, 587-1089-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870432-EMK107SD682JA-T
Ultra Librarian 3D Model Ultra Librarian EMK107SD682JA-T CAD Model

Description

The EMK107SD682JA-T is a ceramic capacitor manufactured by Taiyo Yuden. It's designed for general-purpose applications where a stable and reliable capacitance is required. These capacitors are known for their small size, high capacitance values, and excellent performance characteristics.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Employed in various automotive control and sensor systems.
  • Industrial Equipment: Integrated into industrial control systems and power supplies.
  • Medical Devices: Utilized in medical instruments and monitoring equipment.
  • Power Supplies: Used for filtering and smoothing in power supply circuits.

Features

  • High Capacitance: Offers a capacitance value of 6800pF (6.8nF).
  • Small Size: Compact design allows for high-density mounting on PCBs.
  • Temperature Stability: Excellent capacitance stability over a wide temperature range.
  • Low ESR: Low Equivalent Series Resistance minimizes power loss.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Reliable Performance: Ensures stable operation in various environmental conditions.
  • Space Saving: Allows for miniaturization of electronic devices.
  • Improved Circuit Efficiency: Low ESR reduces power dissipation, leading to higher efficiency.
  • Environmental Compliance: Meets environmental regulations for hazardous substances.
  • Long Lifespan: Ceramic construction provides a long operating life.

Additional Details

The EMK107SD682JA-T has a voltage rating of 50V. It features a X5R dielectric, which provides good temperature stability, with a capacitance variation of ±15% over the operating temperature range of -55°C to +85°C. The termination is lead-free and suitable for reflow soldering. The case size is 0603 (1608 metric). This capacitor is ideal for decoupling, filtering, and bypass applications in a wide range of electronic circuits.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1122 $57.7830
1,255+ $0.0921 $115.5855
1,945+ $0.0892 $173.4940
2,680+ $0.0863 $231.2840
3,460+ $0.0835 $288.9100
4,630+ $0.0748 $346.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess