The D5PE942M5P3GT is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are passive electronic components that store electrical energy in an electric field. They are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and tuning.
Applications
- Mobile phones
- Wireless communication devices
- Automotive electronics
- Power supplies
- Audio equipment
Features
- High capacitance value
- Small size
- Low equivalent series resistance (ESR)
- High reliability
- Stable performance over temperature
Benefits
- Effective decoupling and bypassing of noise
- Reduced voltage ripple in power supplies
- Improved signal integrity
- Compact design for space-constrained applications
- Consistent performance in various operating conditions
Technical Specifications
The D5PE942M5P3GT has a capacitance value of 4.2pF. It has a voltage rating of 50V. The temperature coefficient is X5R which means its capacitance changes within ±15% in the temperature range of -55°C to +85°C. It is available in a 0402 package size. This capacitor is suitable for high-frequency applications due to its low ESR.
The small size of the D5PE942M5P3GT allows it to be used in densely populated circuit boards where space is limited. Its low ESR ensures that it does not introduce significant losses in the circuit. The high reliability of Taiyo Yuden's MLCCs ensures long-term stability and performance. The stable performance over temperature makes it suitable for use in a wide range of environmental conditions.
This capacitor is commonly used for decoupling power supply lines and filtering out unwanted noise in electronic circuits. It helps to improve the overall performance and reliability of the device.