EN
  • EN
  • DE

D5FC788M0K3ND-Z

Part No D5FC788M0K3ND-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description LTE BAND28B, SAW FILTER, 1.8X1.4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Taiyo Yuden
Series D5
Package Tape & Reel
Product Status Not For New Designs
Frequency - Center 788MHz
Insertion Loss 1.9dB
Applications General Purpose
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Height (Max) 0.017" (0.44mm)
Size / Dimension 0.071" L x 0.055" W (1.80mm x 1.40mm)
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 849681-D5FC788M0K3ND-Z
Ultra Librarian 3D Model Ultra Librarian D5FC788M0K3ND-Z CAD Model

Description

The 849681-D5FC788M0K3ND-Z is a SAW filter from Taiyo Yuden's D5 series.

  • Application: General Purpose
  • Frequency Center: 788MHz
  • Mounting Type: Surface Mount
  • Package: 8-SMD, No Lead
  • Insertion Loss: 1.9dB
  • Height: 0.017"
  • Size: 0.071" L x 0.055" W (1.80mm x 1.40mm)
  • Package Quantity: 3,000 pcs
  • Lifecycle: Not for new designs
  • MSL: 1 (unlimited)

You May Also Be Interested in

Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6001 $64.0040
90+ $1.3130 $118.1700
140+ $1.2720 $178.0800
190+ $1.2309 $233.8710
245+ $1.1899 $291.5255
325+ $1.0668 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess