EN
  • EN
  • DE

BK0603TM241-T

Part No BK0603TM241-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 240 OHM 0201 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Filter Type -
Number of Lines 1
Impedance @ Frequency 240 Ohms @ 100 MHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 380mOhm
Ratings -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Mounting Type Surface Mount
Height (Max) 0.013" (0.33mm)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369170-BK0603TM241-T
Ultra Librarian 3D Model Ultra Librarian BK0603TM241-T CAD Model

Description

The 1369170-BK0603TM241-T is a ferrite bead chip manufactured by Taiyo Yuden, part of the BK series.

  • Package: 0201 (0603 Metric)
  • Mounting Type: Surface Mount
  • Height: 0.013" (0.33mm)
  • Current Rating: 300mA
  • DC Resistance (DCR): 380mOhm
  • Impedance @ 100 MHz: 240 Ohms
  • Temperature Range: -55°C to 125°C
  • Status: Obsolete
  • MSL: 1 (Unlimited)
  • Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
  • HTSUS Code: 8548.00.0000
  • ECCN: EAR99

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0583
Murata Electronics North America
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0166
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0875
Wurth Electronics Inc
WE-MPSB EMI Multilayer Power Suppression Bead | FERRITE BEAD 100 OHM 1812 1LN
Lowest to $0.5735
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0145
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0280
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0084

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6,330+ $0.0079 $50.0070
15,385+ $0.0065 $100.0025
23,810+ $0.0063 $150.0030
32,790+ $0.0061 $200.0190
42,375+ $0.0059 $250.0125
56,605+ $0.0053 $300.0065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 6330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess